Micron Technology, Inc. Memory - Flash - MT29F2G16ABBEAH4:E MT29F2G16ABBEAH4:E

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Family Name: MT29F2G16ABBEAH4 Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (9x11) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Alternative Parts (Cross-Reference): K9F2G08R0A-JIB00; K9F2G08R0A-J; K9F2G08R0A-JCB0; K9F2G08R0A-JIB0; MT29F2G16ABBEAH4-IT: E; MT29F2G16ABBEAHC-AIT :E; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: MT29F2G16 Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Family Name: MT29F2G16ABBEAH4 Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (9x11) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Alternative Parts (Cross-Reference): K9F2G08R0A-JIB00; K9F2G08R0A-J; K9F2G08R0A-JCB0; K9F2G08R0A-JIB0; MT29F2G16ABBEAH4-IT: E; MT29F2G16ABBEAHC-AIT :E; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: MT29F2G16 Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F2G16ABBEAH4:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G16ABBEAH4:E
Memory - Flash - MT29F2G16ABBEAH4:E
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Family Name: MT29F2G16ABBEAH4 Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (9x11) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Alternative Parts (Cross-Reference): K9F2G08R0A-JIB00; K9F2G08R0A-J; K9F2G08R0A-JCB0; K9F2G08R0A-JIB0; MT29F2G16ABBEAH4-IT: E; MT29F2G16ABBEAHC-AIT :E; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: MT29F2G16 Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Family Name: MT29F2G16ABBEAH4
Categories: Integrated Circuits
Supplier Device Package: 63-VFBGA (9x11)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Alternative Parts (Cross-Reference): K9F2G08R0A-JIB00; K9F2G08R0A-J; K9F2G08R0A-JCB0; K9F2G08R0A-JIB0; MT29F2G16ABBEAH4-IT:E; MT29F2G16ABBEAHC-AIT:E;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: MT29F2G16
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-MT29F2G16ABBEAH4:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G16ABBEAH4:E
Memory IC and Storage Component 774-MT29F2G16ABBEAH4:E
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAH4:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAH4 :E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAH4:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAH4:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F2G16ABBEAH4:E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2G16ABBEAH4:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G16ABBEAH4:E
Integrated Circuits (ICs) - Memory - Memory MT29F2G16ABBEAH4:E
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - MT29F2G16ABBEAH4:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G16ABBEAH4:E MT29F2G16ABBEAH4:E-ND MT29F2G16ABBEAH4:E MT29F2G16ABBEAH4:E MT29F2G16ABBEAH4:E
Product Name Memory - Flash - MT29F2G16ABBEAH4:E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 448-S25FL064P0XNFI003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
 - 54S288AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers