FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)
Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 2GBIT PARALLEL 63VFBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F2G16ABBEAH4-AAT:E-ND | MT29F2G16ABBEAH4-AAT:E | MT29F2G16ABBEAH4-AAT:E | MT29F2G16ABBEAH4-AAT:E | 80AH7737 | MT29F2G16ABBEAH4-AAT:E | |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Memory | Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Flash | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | 63-VFBGA | 63-VFBGA | BGA; 63-VFBGA | VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |