IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAH4-AAT
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT29F2G16ABBEAH4-AAT:ETRCT-ND | 774-MT29F2G16ABBEAH4-AAT:E TR | MT29F2G16ABBEAH4-AAT:E TR | MT29F2G16ABBEAH4-AAT:E TR | MT29F2G16ABBEAH4-AAT:E TR | MT29F2G16ABBEAH4-AAT:E TR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 63-VFBGA | BGA; Tape & Reel (TR) | BGA | 63-VFBGA | BGA; 63-VFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | -40degC ~ 105degC (TA) | 1.7V ~ 1.95V | 1.7V ~ 1.95V |