FLASH - NAND (SLC) Memory IC 2Gb (128M x 16) Parallel 48-TSOP I
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bulk
Standard Package: 960
Mounting: Surface Mount
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TFSOP (0.724", 18.40mm Width)
Memory Format: FLASH
Memory Interface: Parallel
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Base Product Number: MT29F2G16
RoHS Status: ROHS3 Compliant
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G16ABAGAWP-AIT
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 48-TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT29F2G16ABAGAWP-AIT:G-ND | 774-MT29F2G16ABAGAWP-AIT:G | 80AH7735 | MT29F2G16ABAGAWP-AIT:G | MT29F2G16ABAGAWP-AIT:G | MT29F2G16ABAGAWP-AIT:G | MT29F2G16ABAGAWP-AIT:G | |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TFSOP (0.724", 18.40mm Width) | Bulk | TSOP-I | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |