FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G16ABAEAWP-IT:
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (128M x 16)
Family Name: MT29F2G16ABAEAWP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML02G104TFI000; S34ML02G104TFI003; S34ML02G104TFI010;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1613-ND | 774-MT29F2G16ABAEAWP-IT:E | MT29F2G16ABAEAWP-IT:E | MT29F2G16ABAEAWP-IT:E | MT29F2G16ABAEAWP-IT:E | MT29F2G16ABAEAWP-IT:E | |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MT29F2G16ABAEAWP-IT:E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NAND |