FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 48-TSOP I
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): K9F2G08U0B-PIB0; JS29F02G08AANB3S B48; K9F2G08U0M-PCB0; JS29F02G08AANB3SL9AJ
Introduction Date: September 10, 2010
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G16ABAEAWP-AIT
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F2G16ABAEAWP-AIT:E-ND | 774-MT29F2G16ABAEAWP-AIT:E | MT29F2G16ABAEAWP-AIT:E | MT29F2G16ABAEAWP-AIT:E | 80AH7733 | MT29F2G16ABAEAWP-AIT:E | MT29F2G16ABAEAWP-AIT:E | |
| Product Name | Memory | Memory - Flash - MT29F2G16ABAEAWP-AIT:E | Memory IC and Storage Component | Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH - NAND | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | 48-TFSOP (0.724\", 18.40mm Width) | TSOP-I | 48-TFSOP (0.724", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | ||
| Endurance | 100000 Write/Erase Cycles |