IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G16ABAEAWP-AAT
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 48-TSOP I
Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:128M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G16ABAEAWP-AAT:E | MT29F2G16ABAEAWP-AAT:E-ND | MT29F2G16ABAEAWP-AAT:E | MT29F2G16ABAEAWP-AAT:E | MT29F2G16ABAEAWP-AAT:E | 80AH7732 | |
| Product Name | Memory IC and Storage Component | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | Tray | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | TSOP-I | |||
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | -40degC ~ 105degC (TA) |