Micron Technology, Inc. 8-bit 1.8V 8bit Memory IC and Storage Component MT29F2G08ABDHC:D

Description
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray Product overview: MT29F2G08ABDHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.8V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 1.8V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABDHC:D can be used for catalog matching and distributor lookup.
Request a Quote
Description
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray Product overview: MT29F2G08ABDHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.8V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 1.8V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABDHC:D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 1.8V 8bit Memory IC and Storage Component - 774-MT29F2G08ABDHC:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1.8V 8bit Memory IC and Storage Component
774-MT29F2G08ABDHC:D
8-bit 1.8V 8bit Memory IC and Storage Component 774-MT29F2G08ABDHC:D
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray Product overview: MT29F2G08ABDHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.8V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 1.8V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABDHC:D can be used for catalog matching and distributor lookup.

SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray Product overview: MT29F2G08ABDHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.8V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 1.8V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABDHC:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2G08ABDHC:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08ABDHC:D
Memory - Flash - MT29F2G08ABDHC:D
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 1.8 V Memory Type: SLC NAND Interface: Parallel Density: 2 Gb Number of Pins: 63 Categories: Flash Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Page Size: 2 kB RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 18 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 1.8 V
Memory Type: SLC NAND
Interface: Parallel
Density: 2 Gb
Number of Pins: 63
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Page Size: 2 kB
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT29F2G08ABDHC:D
Product Name 8-bit 1.8V 8bit Memory IC and Storage Component Memory - Flash - MT29F2G08ABDHC:D
Memory Category Flash; SLC NAND Flash; SLC NAND
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 2000000 kbits 2000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 627554400A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details