IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBFAH4-IT:
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABBFAH4-IT:F | MT29F2G08ABBFAH4-IT:F | MT29F2G08ABBFAH4-IT:F | MT29F2G08ABBFAH4-IT:F | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F2G08ABBFAH4-IT:F | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |