Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Family Name: MT29F2G08ABBEAHC
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (10.5x13)
Alternative Parts (Cross-Reference): MT29F2G08ABBEAHCITMS
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAHC-IT:
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABBEAHC-IT:E | MT29F2G08ABBEAHC-IT:E | MT29F2G08ABBEAHC-IT:E | 80AH7726 | MT29F2G08ABBEAHC-IT:E | MT29F2G08ABBEAHC-IT:E | |
| Product Name | Memory - Flash - MT29F2G08ABBEAHC-IT:E | Memory IC and Storage Component | Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH - NAND | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount | ||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |