Micron Technology, Inc. Memory IC and Storage Component MT29F2G08ABBEAHC:E

Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAHC:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABBEAHC :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAHC:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABBEAHC :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F2G08ABBEAHC:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G08ABBEAHC:E
Memory IC and Storage Component 774-MT29F2G08ABBEAHC:E
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAHC:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABBEAHC :E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAHC:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABBEAHC:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2G08ABBEAHC:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08ABBEAHC:E
Memory - Flash - MT29F2G08ABBEAHC:E
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Family Name: MT29F2G08ABBEAHC Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (10.5x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Alternative Parts (Cross-Reference): S34MS02G204BHI000; S34MS02G200BHI010; S34MS02G104BHI000; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: MT29F2G08 Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Family Name: MT29F2G08ABBEAHC
Categories: Integrated Circuits
Supplier Device Package: 63-VFBGA (10.5x13)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Alternative Parts (Cross-Reference): S34MS02G204BHI000; S34MS02G200BHI010; S34MS02G104BHI000;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: MT29F2G08
Manufacturer Pack Quantity: 1,140
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F2G08ABBEAHC:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G08ABBEAHC:E
Integrated Circuits (ICs) - Memory - Memory MT29F2G08ABBEAHC:E
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - MT29F2G08ABBEAHC:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

Buy Now
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G08ABBEAHC:E MT29F2G08ABBEAHC:E MT29F2G08ABBEAHC:E MT29F2G08ABBEAHC:E
Product Name Memory IC and Storage Component Memory - Flash - MT29F2G08ABBEAHC:E Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 5962F1120202QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details