Micron Technology, Inc. Memory - Flash - MT29F2G08ABBEAH4:E MT29F2G08ABBEAH4:E

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Family Name: MT29F2G08ABBEAH4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F2G08ABBEAH4MS:E ; MT29F2G08ABBGAH4-IT: G; MT29F2G08ABBEAH4ITMS :E; MT29F2G08ABBEAH4ITES :E; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Family Name: MT29F2G08ABBEAH4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F2G08ABBEAH4MS:E ; MT29F2G08ABBGAH4-IT: G; MT29F2G08ABBEAH4ITMS :E; MT29F2G08ABBEAH4ITES :E; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F2G08ABBEAH4:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08ABBEAH4:E
Memory - Flash - MT29F2G08ABBEAH4:E
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Family Name: MT29F2G08ABBEAH4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F2G08ABBEAH4MS:E ; MT29F2G08ABBGAH4-IT: G; MT29F2G08ABBEAH4ITMS :E; MT29F2G08ABBEAH4ITES :E; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Family Name: MT29F2G08ABBEAH4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F2G08ABBEAH4MS:E; MT29F2G08ABBGAH4-IT:G; MT29F2G08ABBEAH4ITMS:E; MT29F2G08ABBEAH4ITES:E;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F2G08ABBEAH4:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G08ABBEAH4:E
Memory IC and Storage Component 774-MT29F2G08ABBEAH4:E
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAH4:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABBEAH4 :E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAH4:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABBEAH4:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F2G08ABBEAH4:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2G08ABBEAH4:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G08ABBEAH4:E
Integrated Circuits (ICs) - Memory - Memory MT29F2G08ABBEAH4:E
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G08ABBEAH4:E MT29F2G08ABBEAH4:E MT29F2G08ABBEAH4:E MT29F2G08ABBEAH4:E MT29F2G08ABBEAH4:E
Product Name Memory - Flash - MT29F2G08ABBEAH4:E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XNFV011M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details