IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABAGAH4-ITE
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 1,260
Mounting: Surface Mount
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 63-VFBGA
Memory Format: FLASH
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Base Product Number: MT29F2G08
RoHS Status: ROHS3 Compliant
FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABAGAH4-ITE:G | MT29F2G08ABAGAH4-ITE:G-ND | MT29F2G08ABAGAH4-ITE:G | 80AH7721 | MT29F2G08ABAGAH4-ITE:G | MT29F2G08ABAGAH4-ITE:G | MT29F2G08ABAGAH4-ITE:G | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH - NAND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 256000 kbits | 2000000 kbits | 2000000 kbits | ||
| Number of Words | 256000 k | |||||||
| Address Bus Width | 8 bits |