IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-IT:
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Family Name: MT29F2G08ABAEAWP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML02G200TFV000; S34ML02G200TFV003; K9F2G08U0M-PCB0000;
Introduction Date: September 10, 2010
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH MEMORY, 2GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH MEMORY, 2GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABAEAWP-IT:E | 80AH7715 | 91AH7943 | MT29F2G08ABAEAWP-IT:E | MT29F2G08ABAEAWP-IT:E | MT29F2G08ABAEAWP-IT:E | MT29F2G08ABAEAWP-IT:E | 136310973 | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F2G08ABAEAWP-IT:E | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory Board |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash |
| Endurance | 100000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | |||
| Number of Words | 256000 k |