Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Family Name: MT29F2G08ABAEAWP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML02G200TFV000; S34ML02G200TFV003; K9F2G08U0APCB0T;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAWP
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH MEMORY, 2GBIT, 0 TO 70DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABAEAWP:E | MT29F2G08ABAEAWP:E | MT29F2G08ABAEAWP:E | MT29F2G08ABAEAWP:E | 80AH7717 | MT29F2G08ABAEAWP:E | |
| Product Name | Memory - Flash - MT29F2G08ABAEAWP:E | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 2Gbit, 0 To 70Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND | Flash | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOP; 48-TSOP I | Tray | 48-TFSOP (0.724", 18.40mm Width) | TSOP-I | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 3.6V; 2.7V ~ 3.6V | 48-TFSOP (0.724, 18.40mm Width) | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Endurance | 100000 Write/Erase Cycles |