Micron Technology, Inc. Memory - Flash - MT29F2G08ABAEAWP-AITX:E MT29F2G08ABAEAWP-AITX:E

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 960 Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 960 Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F2G08ABAEAWP-AITX:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08ABAEAWP-AITX:E
Memory - Flash - MT29F2G08ABAEAWP-AITX:E
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 960 Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT29F2G08ABAEAWP-AITX:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G08ABAEAWP-AITX:E
Memory IC and Storage Component 774-MT29F2G08ABAEAWP-AITX:E
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-AIT X:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAWP -AITX:E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-AITX:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAWP-AITX:E can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I

Buy Now
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F2G08ABAEAWP-AITX:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G08ABAEAWP-AITX:E
Integrated Circuits (ICs) - Memory - Memory MT29F2G08ABAEAWP-AITX:E
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7714 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7714
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7714
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G08ABAEAWP-AITX:E MT29F2G08ABAEAWP-AITX:E MT29F2G08ABAEAWP-AITX:E MT29F2G08ABAEAWP-AITX:E 80AH7714 MT29F2G08ABAEAWP-AITX:E
Product Name Memory - Flash - MT29F2G08ABAEAWP-AITX:E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND Flash; Non-Volatile Flash Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 256000 k
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details