Micron Technology, Inc. Memory IC and Storage Component MT29F2G08ABAEAH4:E TR

Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABAEAH4:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAH4 :E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABAEAH4:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAH4 :E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F2G08ABAEAH4:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G08ABAEAH4:E TR
Memory IC and Storage Component 774-MT29F2G08ABAEAH4:E TR
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABAEAH4:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAH4 :E TR can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABAEAH4:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAH4:E TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F2G08ABAEAH4:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08ABAEAH4:E TR
Memory - Flash - MT29F2G08ABAEAH4:E TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML02G200BHI000; MT29F2G08ABAEAH4:E TR; MX30LF2G28AB-XKI; NAND02GW4B2AZB1F; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML02G200BHI000; MT29F2G08ABAEAH4:E TR; MX30LF2G28AB-XKI; NAND02GW4B2AZB1F;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G08ABAEAH4:E TR MT29F2G08ABAEAH4:E TR MT29F2G08ABAEAH4:E TR
Product Name Memory IC and Storage Component Memory - Flash - MT29F2G08ABAEAH4:E TR Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Endurance 100000 Write/Erase Cycles
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 256000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 559861-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details