IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABAEAH4-AIT
Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Package: 63-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT29F2G08
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABAEAH4-AITX:E | MT29F2G08ABAEAH4-AITX:E | MT29F2G08ABAEAH4-AITX:E | MT29F2G08ABAEAH4-AITX:E | 80AH7709 | MT29F2G08ABAEAH4-AITX:E | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F2G08ABAEAH4-AITX:E | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | |
| Number of Words | 256000 k | ||||||
| Address Bus Width | 8 bits |