Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F2G08ABAEAH4-AATX:E | MT29F2G08ABAEAH4-AATX:E | 80AH7708 | MT29F2G08ABAEAH4-AATX:E | MT29F2G08ABAEAH4-AATX:E | |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | |
| Package Type | 63-VFBGA | VFBGA | BGA; 63-VFBGA |