IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08AADWP-ET:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AADWP-E
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08AADWP-ET:D TR | MT29F2G08AADWP-ET:D TR | MT29F2G08AADWP-ET:D TR | MT29F2G08AADWP-ET:D TR | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F2G08AADWP-ET:D TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |