Micron Technology, Inc. OEM Parts - OEM Parts (M - N) - MT29F2G08AACWP-ET:C MT29F2G08AACWP-ET:C

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND, SLC NAND Interface: Parallel Access Time: 18 ns Density: 2 Gb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 2 kB Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 28 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND, SLC NAND Interface: Parallel Access Time: 18 ns Density: 2 Gb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 2 kB Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 28 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT29F2G08AACWP-ET:C -  - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT29F2G08AACWP-ET:C
OEM Parts - OEM Parts (M - N) - MT29F2G08AACWP-ET:C
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND, SLC NAND Interface: Parallel Access Time: 18 ns Density: 2 Gb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 2 kB Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 28 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NAND, SLC NAND
Interface: Parallel
Access Time: 18 ns
Density: 2 Gb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 2 kB
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 28 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Name OEM Parts - OEM Parts (M - N) - MT29F2G08AACWP-ET:C
Unlock Full Specs
to access all available technical data