Micron Technology, Inc. 8-bit 3.3V 8bit Memory IC and Storage Component MT29F2G08AACWP:C

Description
SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AACWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AACWP:C can be used for catalog matching and distributor lookup.
Request a Quote
Description
SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AACWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AACWP:C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.3V 8bit Memory IC and Storage Component - 774-MT29F2G08AACWP:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.3V 8bit Memory IC and Storage Component
774-MT29F2G08AACWP:C
8-bit 3.3V 8bit Memory IC and Storage Component 774-MT29F2G08AACWP:C
SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AACWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AACWP:C can be used for catalog matching and distributor lookup.

SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AACWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AACWP:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2G08AACWP:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08AACWP:C
Memory - Flash - MT29F2G08AACWP:C
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: Parallel Access Time: 18 ns Density: 2 Gb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 28 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Interface: Parallel
Access Time: 18 ns
Density: 2 Gb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 28 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT29F2G08AACWP:C
Product Name 8-bit 3.3V 8bit Memory IC and Storage Component Memory - Flash - MT29F2G08AACWP:C
Memory Category Flash; NAND Flash; NAND
Access Time 18 ns 18 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 2000000 kbits 2000000 kbits
Address Bus Width 28 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers
3V 3.3V SOIC Memory IC and Storage Component - 774-S25FL064P0XMFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Access Time 8 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers