Micron Technology, Inc. 8-bit 3.3V 8bit Memory IC and Storage Component MT29F2G08AABWP

Description
SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AABWP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AABWP can be used for catalog matching and distributor lookup.
Request a Quote
Description
SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AABWP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AABWP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.3V 8bit Memory IC and Storage Component - 774-MT29F2G08AABWP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.3V 8bit Memory IC and Storage Component
774-MT29F2G08AABWP
8-bit 3.3V 8bit Memory IC and Storage Component 774-MT29F2G08AABWP
SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AABWP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AABWP can be used for catalog matching and distributor lookup.

SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 18ns 48-Pin TSOP-I Tray Product overview: MT29F2G08AABWP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08AABWP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2G08AABWP - 1036317-MT29F2G08AABWP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08AABWP
1036317-MT29F2G08AABWP
Memory - Flash - MT29F2G08AABWP 1036317-MT29F2G08AABWP
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036317-MT29F2G08AAB WP Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH, NAND Memory Size: 1.9 GB Interface: Parallel Access Time: 18 ns Density: 2 Gb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 28 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036317-MT29F2G08AABWP
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH, NAND
Memory Size: 1.9 GB
Interface: Parallel
Access Time: 18 ns
Density: 2 Gb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: Flash
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 28 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT29F2G08AABWP 1036317-MT29F2G08AABWP
Product Name 8-bit 3.3V 8bit Memory IC and Storage Component Memory - Flash - MT29F2G08AABWP
Memory Category Flash; FLASH, NAND Flash; FLASH, NAND
Access Time 18 ns 18 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 2000000 kbits 2000000 kbits
Address Bus Width 28 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory IC and Storage Component - 774-575-A0113-02 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
View Details
2 suppliers
Memory - S25FL128SAGMFVR00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details