FLASH - NAND Memory IC 2Gb (2G x 1) SPI 8-UPDFN (8x6) (MLP8)
FLASH - NAND Memory IC 2Gb (2G x 1) SPI 8-UPDFN (8x6) (MLP8)
FLASH - NAND Memory IC 2Gb (2G x 1) SPI 8-UPDFN (8x6) (MLP8)
IC FLASH 2GBIT SPI 8UPDFN Product overview: MT29F2G01ABBGDWB-IT:
IC FLASH 2GBIT SPI 8UPDFN
FLASH - NAND Memory IC 2Gbit SPI 8-UPDFN (8x6) (MLP8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1665-2-ND | 774-MT29F2G01ABBGDWB-IT:G TR | MT29F2G01ABBGDWB-IT:G TR | MT29F2G01ABBGDWB-IT:G TR | MT29F2G01ABBGDWB-IT:G TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UDFN | Tape & Reel (TR) | 8-UDFN | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |