Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
IC FLASH 2GBIT SPI 83MHZ 24TPBGA
FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:Serial; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes
FLASH - NAND (SLC) Memory IC 2Gbit SPI 83 MHz 24-T-PBGA (6x8)
IC FLASH 2GBIT SPI 83MHZ 24TPBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F2G01ABBGD12-AAT:G | 80AH7707 | MT29F2G01ABBGD12-AAT:G | MT29F2G01ABBGD12-AAT:G | |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | |
| Supply Voltage | Surface Mount | 1.7V ~ 1.95V | |||
| Data Rate | 83 MHz |