IC FLASH 2GBIT SPI 8UPDFN Product overview: MT29F2G01ABAGDWB-IT:
FLASH - NAND Memory IC 2Gb (2G x 1) SPI 8-UPDFN (8x6) (MLP8)
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (2G x 1)
Family Name: MT29F2G01ABAGDWB-IT
Categories: Integrated Circuits
Supplier Device Package: 8-U-PDFN (8x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: SPI
Manufacturer Package: 8-UDFN
Alternative Parts (Cross-Reference): MX35LF2G14AC-Z4I; MT29F2G01ABAGDWB-ITE
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,920
Supply Voltage (V): 2.7V ~ 3.6V
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:SPI; Memory Case Style:UPDFN; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 2GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FLASH 2GBIT SPI 8UPDFN
FLASH - NAND Memory IC 2Gbit SPI 8-UPDFN (8x6) (MLP8)
IC FLASH 2GBIT SPI 8UPDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G01ABAGDWB-IT:G | MT29F2G01ABAGDWB-IT:G-ND | 80AH7703 | 31AK5905 | MT29F2G01ABAGDWB-IT:G | MT29F2G01ABAGDWB-IT:G | MT29F2G01ABAGDWB-IT:G | MT29F2G01ABAGDWB-IT:G | |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - MT29F2G01ABAGDWB-IT:G | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash |
| Access Time | 6 ns | ||||||||
| Endurance | 100000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |