Micron Technology, Inc. Memory MT29F2G01ABAGD12-AAT:G

Description
FLASH - NAND Memory IC 2Gb (2G x 1) SPI 83MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 2Gb (2G x 1) SPI 83MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F2G01ABAGD12-AAT:G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (2G x 1) SPI 83MHz 24-T-PBGA (6x8)

FLASH - NAND Memory IC 2Gb (2G x 1) SPI 83MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F2G01ABAGD12-AAT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G01ABAGD12-AAT:G
Integrated Circuits (ICs) - Memory - Memory MT29F2G01ABAGD12-AAT:G
IC FLASH 2GBIT SPI 83MHZ 24TPBGA

IC FLASH 2GBIT SPI 83MHZ 24TPBGA

Supplier's Site
IC FLASH 2GBIT SPI 83MHZ 24TPBGA

IC FLASH 2GBIT SPI 83MHZ 24TPBGA

Supplier's Site Datasheet
Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron - 80AH7704 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron
80AH7704
Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron 80AH7704
FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:Serial; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:Serial; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
FLASH - NAND Memory IC 2Gbit SPI 83 MHz 24-T-PBGA (6x8)

FLASH - NAND Memory IC 2Gbit SPI 83 MHz 24-T-PBGA (6x8)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F2G01ABAGD12-AAT:G-ND MT29F2G01ABAGD12-AAT:G MT29F2G01ABAGD12-AAT:G 80AH7704 MT29F2G01ABAGD12-AAT:G
Product Name Memory IT infrastructure Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-TBGA TBGA BGA; 24-TBGA
Supply Voltage 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - IS29GL256S-10DHV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers