Micron Technology, Inc. Memory IC and Storage Component MT29F256G08CMCBBH2-10:B TR

Description
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCBBH2-1 0:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCBB H2-10:B TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCBBH2-1 0:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCBB H2-10:B TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F256G08CMCBBH2-10:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08CMCBBH2-10:B TR
Memory IC and Storage Component 774-MT29F256G08CMCBBH2-10:B TR
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCBBH2-1 0:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCBB H2-10:B TR can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCBBH2-10:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCBBH2-10:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F256G08CMCBBH2-10:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08CMCBBH2-10:B TR
Memory - Flash - MT29F256G08CMCBBH2-10:B TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TBGA (12x18) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 256Gb (32G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TBGA (12x18)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08CMCBBH2-10:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08CMCBBH2-10:B TR
Integrated Circuits (ICs) - Memory - Memory MT29F256G08CMCBBH2-10:B TR
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 100 MHz 100-TBGA (12x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 100 MHz 100-TBGA (12x18)

Buy Now
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CMCBBH2-10:B TR MT29F256G08CMCBBH2-10:B TR MT29F256G08CMCBBH2-10:B TR MT29F256G08CMCBBH2-10:B TR
Product Name Memory IC and Storage Component Memory - Flash - MT29F256G08CMCBBH2-10:B TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122202VYC - 5962F2122202VYC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type CG-FP-68
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details