Micron Technology, Inc. Memory - Flash - MT29F256G08CMCABH2-12Z:A MT29F256G08CMCABH2-12Z:A

Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F256G08CMCABH2-12Z:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08CMCABH2-12Z:A
Memory - Flash - MT29F256G08CMCABH2-12Z:A
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Size: 256Gb (32G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
83MHZ Memory IC and Storage Component - 774-MT29F256G08CMCABH2-12Z:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
83MHZ Memory IC and Storage Component
774-MT29F256G08CMCABH2-12Z:A
83MHZ Memory IC and Storage Component 774-MT29F256G08CMCABH2-12Z:A
IC FLASH 256GBIT 83MHZ 100TBGA Product overview: MT29F256G08CMCABH2-1 2Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 83MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCAB H2-12Z:A can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT 83MHZ 100TBGA Product overview: MT29F256G08CMCABH2-12Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 83MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCABH2-12Z:A can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 100-TBGA (12x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 100-TBGA (12x18)

Buy Now
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CMCABH2-12Z:A MT29F256G08CMCABH2-12Z:A MT29F256G08CMCABH2-12Z:A
Product Name Memory - Flash - MT29F256G08CMCABH2-12Z:A 83MHZ Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-AM29F160DT-90EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Pins 48
View Details
2 suppliers