Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC FLASH 256GBIT PAR 48TSOP I Product overview: MT29F256G08CJABBWP-1
IC FLASH 256GBIT PAR 48TSOP I
IC FLASH 256GBIT PAR 48TSOP I
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 48-TSOP I
IC FLASH 256GBIT PAR 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F256G08CJABBWP-12IT:B TR | MT29F256G08CJABBWP-12IT:B TR | MT29F256G08CJABBWP-12IT:B TR | MT29F256G08CJABBWP-12IT:B TR | MT29F256G08CJABBWP-12IT:B TR | |
| Product Name | Memory - Flash - MT29F256G08CJABBWP-12IT:B TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NAND (MLC) | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |