Micron Technology, Inc. Memory IC and Storage Component MT29F256G08CJAAAWP:A

Description
IC FLASH 256GBIT PAR 48TSOP I Product overview: MT29F256G08CJAAAWP:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CJAAA WP:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256GBIT PAR 48TSOP I Product overview: MT29F256G08CJAAAWP:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CJAAA WP:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F256G08CJAAAWP:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08CJAAAWP:A
Memory IC and Storage Component 774-MT29F256G08CJAAAWP:A
IC FLASH 256GBIT PAR 48TSOP I Product overview: MT29F256G08CJAAAWP:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CJAAA WP:A can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 48TSOP I Product overview: MT29F256G08CJAAAWP:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CJAAAWP:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F256G08CJAAAWP:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08CJAAAWP:A
Memory - Flash - MT29F256G08CJAAAWP:A
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Part Status: Obsolete(EOL) Family Name: MT29F256G08CJAA Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F256G08CJAAAWP-Z :A; MT29F256G08CJABAWP:B ; MT29F256G08CJABBWP-1 2IT:B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F256G08CJAA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F256G08CJAAAWP-Z:A; MT29F256G08CJABAWP:B; MT29F256G08CJABBWP-12IT:B;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 256GBIT PAR 48TSOP I

IC FLASH 256GBIT PAR 48TSOP I

Supplier's Site Datasheet
Memory - MT29F256G08CJAAAWP:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 48-TSOP I

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 48-TSOP I

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08CJAAAWP:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08CJAAAWP:A
Integrated Circuits (ICs) - Memory - Memory MT29F256G08CJAAAWP:A
IC FLASH 256GBIT PAR 48TSOP I

IC FLASH 256GBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CJAAAWP:A MT29F256G08CJAAAWP:A MT29F256G08CJAAAWP:A MT29F256G08CJAAAWP:A
Product Name Memory IC and Storage Component Memory - Flash - MT29F256G08CJAAAWP:A Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
3V Memory IC and Storage Component - 774-AM29LV040B-90EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
View Details