Micron Technology, Inc. Memory - Flash - MT29F256G08CEECBH6-12:C MT29F256G08CEECBH6-12:C

Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F256G08CEECBH6-12:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08CEECBH6-12:C
Memory - Flash - MT29F256G08CEECBH6-12:C
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Size: 256Gb (32G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT29F256G08CEECBH6-12:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08CEECBH6-12:C
Memory IC and Storage Component 774-MT29F256G08CEECBH6-12:C
IC FLASH 256GBIT PAR 152VBGA Product overview: MT29F256G08CEECBH6-1 2:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CEECB H6-12:C can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 152VBGA Product overview: MT29F256G08CEECBH6-12:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CEECBH6-12:C can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 152-VBGA (14x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 152-VBGA (14x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08CEECBH6-12:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08CEECBH6-12:C
Integrated Circuits (ICs) - Memory - Memory MT29F256G08CEECBH6-12:C
IC FLASH 256GBIT PAR 152VBGA

IC FLASH 256GBIT PAR 152VBGA

Supplier's Site
IC FLASH 256GBIT PAR 152VBGA

IC FLASH 256GBIT PAR 152VBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CEECBH6-12:C MT29F256G08CEECBH6-12:C MT29F256G08CEECBH6-12:C MT29F256G08CEECBH6-12:C
Product Name Memory - Flash - MT29F256G08CEECBH6-12:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.5V ~ 3.6V 3.6V; 2.5V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details