Micron Technology, Inc. Memory IC and Storage Component MT29F256G08CBCBBJ4-5M:B

Description
IC FLASH 256GBIT PAR 132VBGA Product overview: MT29F256G08CBCBBJ4-5 M:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CBCBB J4-5M:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256GBIT PAR 132VBGA Product overview: MT29F256G08CBCBBJ4-5 M:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CBCBB J4-5M:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F256G08CBCBBJ4-5M:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08CBCBBJ4-5M:B
Memory IC and Storage Component 774-MT29F256G08CBCBBJ4-5M:B
IC FLASH 256GBIT PAR 132VBGA Product overview: MT29F256G08CBCBBJ4-5 M:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CBCBB J4-5M:B can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 132VBGA Product overview: MT29F256G08CBCBBJ4-5M:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CBCBBJ4-5M:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F256G08CBCBBJ4-5M:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08CBCBBJ4-5M:B
Memory - Flash - MT29F256G08CBCBBJ4-5M:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Supplier Device Package: 132-VBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 132-VBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (MLC)
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Supplier Device Package: 132-VBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 132-VBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 256GBIT PAR 132VBGA

IC FLASH 256GBIT PAR 132VBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08CBCBBJ4-5M:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08CBCBBJ4-5M:B
Integrated Circuits (ICs) - Memory - Memory MT29F256G08CBCBBJ4-5M:B
IC FLASH 256GBIT PAR 132VBGA

IC FLASH 256GBIT PAR 132VBGA

Supplier's Site
IC FLASH 256GBIT PAR 132VBGA

IC FLASH 256GBIT PAR 132VBGA

Supplier's Site Datasheet
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 200 MHz 132-VBGA (12x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 200 MHz 132-VBGA (12x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CBCBBJ4-5M:B MT29F256G08CBCBBJ4-5M:B MT29F256G08CBCBBJ4-5M:B MT29F256G08CBCBBJ4-5M:B MT29F256G08CBCBBJ4-5M:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F256G08CBCBBJ4-5M:B Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND (MLC) Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tape & Reel (TR) 132-VBGA BGA; 132-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - 27LS03DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers