Micron Technology, Inc. Memory MT29F256G08CBCBBJ4-37:B TR

Description
IC FLASH 256GBIT PAR 132VBGA
Description
IC FLASH 256GBIT PAR 132VBGA

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 256GBIT PAR 132VBGA

IC FLASH 256GBIT PAR 132VBGA

Supplier's Site
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 267 MHz 132-VBGA (12x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 267 MHz 132-VBGA (12x18)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number MT29F256G08CBCBBJ4-37:B TR MT29F256G08CBCBBJ4-37:B TR
Product Name Memory Memory
Memory Category Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details