Micron Technology, Inc. Memory MT29F256G08AUCABK4-10:A TR

Description
FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz
Description
FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz

Suppliers

Company
Product
Description
Supplier Links
FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz

FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz

Buy Now
IC FLASH 256GBIT PARALLEL 100MHZ

IC FLASH 256GBIT PARALLEL 100MHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number MT29F256G08AUCABK4-10:A TR MT29F256G08AUCABK4-10:A TR
Product Name Memory Memory
Memory Category Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory, 8Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5523 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 70 ns
Density 8000 kbits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details