IC FLASH 256GBIT PARALLEL 52VLGA Product overview: MT29F256G08AUAAAC5-I
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 256Gb (32G x 8)
Family Name: MT29F256G08AUAAAC5
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-VLGA (18x14)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F256G08AUAAAC5-I
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
FLASH - NAND (SLC) Memory IC 256Gbit Parallel 52-VLGA (18x14)
IC FLASH 256GBIT PARALLEL 52VLGA
IC FLASH 256GBIT PARALLEL 52VLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F256G08AUAAAC5-IT:A | MT29F256G08AUAAAC5-IT:A | MT29F256G08AUAAAC5-IT:A | MT29F256G08AUAAAC5-IT:A | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F256G08AUAAAC5-IT:A | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |