Micron Technology, Inc. Memory IC and Storage Component MT29F256G08AKCBBH7-6IT:B

Description
IC FLASH 256GBIT PAR 152TBGA Product overview: MT29F256G08AKCBBH7-6 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AKCBB H7-6IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256GBIT PAR 152TBGA Product overview: MT29F256G08AKCBBH7-6 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AKCBB H7-6IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F256G08AKCBBH7-6IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08AKCBBH7-6IT:B
Memory IC and Storage Component 774-MT29F256G08AKCBBH7-6IT:B
IC FLASH 256GBIT PAR 152TBGA Product overview: MT29F256G08AKCBBH7-6 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AKCBB H7-6IT:B can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 152TBGA Product overview: MT29F256G08AKCBBH7-6IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AKCBBH7-6IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F256G08AKCBBH7-6IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08AKCBBH7-6IT:B
Memory - Flash - MT29F256G08AKCBBH7-6IT:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 167 MHz 152-TBGA (14x18) Package: Tray Package: 152-TBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT29F256G08 Categories: Integrated Circuits (ICs) Case / Package: 152-TBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 980 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 167 MHz 152-TBGA (14x18)
Package: Tray
Package: 152-TBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MT29F256G08
Categories: Integrated Circuits (ICs)
Case / Package: 152-TBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 980
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 256GBIT PAR 152TBGA

IC FLASH 256GBIT PAR 152TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08AKCBBH7-6IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08AKCBBH7-6IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F256G08AKCBBH7-6IT:B
IC FLASH 256GBIT PAR 152TBGA

IC FLASH 256GBIT PAR 152TBGA

Supplier's Site
FLASH - NAND (SLC) Memory IC 256Gbit Parallel 167 MHz 152-TBGA (14x18)

FLASH - NAND (SLC) Memory IC 256Gbit Parallel 167 MHz 152-TBGA (14x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08AKCBBH7-6IT:B MT29F256G08AKCBBH7-6IT:B MT29F256G08AKCBBH7-6IT:B MT29F256G08AKCBBH7-6IT:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F256G08AKCBBH7-6IT:B Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 152-TBGA (14x18) BGA; 152-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3696-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details