Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
MICRON TECHNOLOGY, INC.
MT29F1T08GBLBEJ4-M:B -- QLC1T128GX8VBGA, TRAY ROHS COMPLIANT MICRON
Micron Technology, Inc.
Qlc1T128Gx8Vbga, Tray Rohs Compliant Micron
MT29F1T08GBLBEJ4-M:B
Description
QLC1T128GX8VBGA, TRAY ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
QLC1T128GX8VBGA, TRAY ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Qlc1T128Gx8Vbga, Tray Rohs Compliant Micron
80AH7684
Qlc1T128Gx8Vbga, Tray Rohs Compliant Micron
80AH7684
QLC1T128GX8VBGA, TRAY ROHS COMPLIANT: YES
QLC1T128GX8VBGA, TRAY ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Memory Chips
Product Number
80AH7684
Product Name
Qlc1T128Gx8Vbga, Tray Rohs Compliant Micron
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flash Memory
1882745P
Specs
Memory Category
Flash
Density
32000 kbits
Package Type
USON
View Details
Rochester Electronics
Logic - FIFOs Memory
67C401-15N
Specs
Data Rate
15 MHz
Operating Current
45 mA
View Details
Texas Instruments
FIFOs Memory
4703BDM
View Details
2
suppliers
Infineon Technologies AG
Memory
586228-001-00
View Details
2
suppliers