Micron Technology, Inc. Memory IC and Storage Component MT29F1T08EEHBFJ4-T:B

Description
IC FLASH 1TBIT PARALLEL 132VBGA Product overview: MT29F1T08EEHBFJ4-T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08EEHBFJ4 -T:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1TBIT PARALLEL 132VBGA Product overview: MT29F1T08EEHBFJ4-T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08EEHBFJ4 -T:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F1T08EEHBFJ4-T:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1T08EEHBFJ4-T:B
Memory IC and Storage Component 774-MT29F1T08EEHBFJ4-T:B
IC FLASH 1TBIT PARALLEL 132VBGA Product overview: MT29F1T08EEHBFJ4-T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08EEHBFJ4 -T:B can be used for catalog matching and distributor lookup.

IC FLASH 1TBIT PARALLEL 132VBGA Product overview: MT29F1T08EEHBFJ4-T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08EEHBFJ4-T:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1,120 Mounting: SMD (SMT) Technology: FLASH - NAND (TLC) Memory Type: Non-Volatile Memory Size: 1Tb (128G x 8) Voltage - Supply: 1.7V ~ 1.95V Package / Case: 132-VBGA Supplier Device Package: 132-VBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29F1T08EEHBFJ4-T:B MT29F1T08EEHBFJ4T:B; Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F1T08

Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,120
Mounting: SMD (SMT)
Technology: FLASH - NAND (TLC)
Memory Type: Non-Volatile
Memory Size: 1Tb (128G x 8)
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 132-VBGA
Supplier Device Package: 132-VBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29F1T08EEHBFJ4-T:BMT29F1T08EEHBFJ4T:B;
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F1T08

Buy Now
IC FLASH 1TB PARALLEL 132VBGA

IC FLASH 1TB PARALLEL 132VBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F1T08EEHBFJ4-T:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1T08EEHBFJ4-T:B
Integrated Circuits (ICs) - Memory - Memory MT29F1T08EEHBFJ4-T:B
IC FLASH 1TBIT PARALLEL 132VBGA

IC FLASH 1TBIT PARALLEL 132VBGA

Supplier's Site
Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron - 80AH7681 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron
80AH7681
Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron 80AH7681
FLASH MEMORY, 1TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 1TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT29F1T08EEHBFJ4-T:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (TLC) Memory IC 1Tbit Parallel 132-VBGA (12x18)

FLASH - NAND (TLC) Memory IC 1Tbit Parallel 132-VBGA (12x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F1T08EEHBFJ4-T:B MT29F1T08EEHBFJ4-T:B MT29F1T08EEHBFJ4-T:B 80AH7681 MT29F1T08EEHBFJ4-T:B
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 8 bits
Package Type BGA; Bulk VBGA BGA; 132-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT28F020HI12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 2000 kbits
View Details