MT29F1T08EBLCHD4-M:C -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Micron Technology, Inc.
Integrated Circuits (ICs) - Memory - Memory
MT29F1T08EBLCHD4-M:C
Description
TLC 1T 128GX8 FBGA
Description
TLC 1T 128GX8 FBGA
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
MT29F1T08EBLCHD4-M:C |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
10 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
Memory Category
EEPROM; EEPROM
Access Time
900 ns
Density
1 kbits
View Details