Micron Technology, Inc. Memory - Flash - MT29F1T08CUCCBH8-6ITR:C MT29F1T08CUCCBH8-6ITR:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Tb (128G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 167MHz Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Tb (128G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 167MHz Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F1T08CUCCBH8-6ITR:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1T08CUCCBH8-6ITR:C
Memory - Flash - MT29F1T08CUCCBH8-6ITR:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Tb (128G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 167MHz Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Tb (128G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 167MHz
Memory Interface: Parallel
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT29F1T08CUCCBH8-6ITR:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1T08CUCCBH8-6ITR:C
Memory IC and Storage Component 774-MT29F1T08CUCCBH8-6ITR:C
IC FLASH 1TB PARALLEL 152LBGA Product overview: MT29F1T08CUCCBH8-6IT R:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08CUCCBH8 -6ITR:C can be used for catalog matching and distributor lookup.

IC FLASH 1TB PARALLEL 152LBGA Product overview: MT29F1T08CUCCBH8-6ITR:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08CUCCBH8-6ITR:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 1TB PARALLEL 152LBGA

IC FLASH 1TB PARALLEL 152LBGA

Supplier's Site
IC FLASH 1TB PARALLEL 152LBGA

IC FLASH 1TB PARALLEL 152LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F1T08CUCCBH8-6ITR:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1T08CUCCBH8-6ITR:C
Integrated Circuits (ICs) - Memory - Memory MT29F1T08CUCCBH8-6ITR:C
IC FLASH 1TB PARALLEL 152LBGA

IC FLASH 1TB PARALLEL 152LBGA

Supplier's Site
FLASH - NAND Memory IC 1Tbit Parallel 167 MHz 152-LBGA (14x18)

FLASH - NAND Memory IC 1Tbit Parallel 167 MHz 152-LBGA (14x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F1T08CUCCBH8-6ITR:C MT29F1T08CUCCBH8-6ITR:C MT29F1T08CUCCBH8-6ITR:C MT29F1T08CUCCBH8-6ITR:C MT29F1T08CUCCBH8-6ITR:C
Product Name Memory - Flash - MT29F1T08CUCCBH8-6ITR:C Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details