Micron Technology, Inc. Memory IC and Storage Component MT29F1T08CUCBBH8-6R:B

Description
IC FLASH 1TB PARALLEL 152LBGA Product overview: MT29F1T08CUCBBH8-6R: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08CUCBBH8 -6R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1TB PARALLEL 152LBGA Product overview: MT29F1T08CUCBBH8-6R: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08CUCBBH8 -6R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F1T08CUCBBH8-6R:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1T08CUCBBH8-6R:B
Memory IC and Storage Component 774-MT29F1T08CUCBBH8-6R:B
IC FLASH 1TB PARALLEL 152LBGA Product overview: MT29F1T08CUCBBH8-6R: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08CUCBBH8 -6R:B can be used for catalog matching and distributor lookup.

IC FLASH 1TB PARALLEL 152LBGA Product overview: MT29F1T08CUCBBH8-6R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1T08CUCBBH8-6R:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F1T08CUCBBH8-6R:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1T08CUCBBH8-6R:B
Memory - Flash - MT29F1T08CUCBBH8-6R:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 1Tb (128G x 8) Parallel 167 MHz 152-LBGA (14x18) Package: Tray Package: 152-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F1T08 Categories: Integrated Circuits (ICs) Case / Package: 152-LBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 1Tb (128G x 8) Parallel 167 MHz 152-LBGA (14x18)
Package: Tray
Package: 152-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F1T08
Categories: Integrated Circuits (ICs)
Case / Package: 152-LBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
FLASH - NAND Memory IC 1Tbit Parallel 167 MHz 152-LBGA (14x18)

FLASH - NAND Memory IC 1Tbit Parallel 167 MHz 152-LBGA (14x18)

Buy Now
IC FLASH 1TB PARALLEL 152LBGA

IC FLASH 1TB PARALLEL 152LBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F1T08CUCBBH8-6R:B MT29F1T08CUCBBH8-6R:B MT29F1T08CUCBBH8-6R:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F1T08CUCBBH8-6R:B Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 448-S25FL064LABBHM023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
3 suppliers
Memory - Flash - LE25FU406CMA-TLM-H - 922895-LE25FU406CMA-TLM-H - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers