Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT29F1T08CPCABH8-6:A

Description
IC FLASH 1TB PARALLEL 166MHZ
Datasheet
Description
IC FLASH 1TB PARALLEL 166MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT29F1T08CPCABH8-6:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1T08CPCABH8-6:A
Integrated Circuits (ICs) - Memory - Memory MT29F1T08CPCABH8-6:A
IC FLASH 1TB PARALLEL 166MHZ

IC FLASH 1TB PARALLEL 166MHZ

Supplier's Site
Memory - MT29F1T08CPCABH8-6:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Tbit Parallel 166 MHz 152-LBGA (14x18)

FLASH - NAND Memory IC 1Tbit Parallel 166 MHz 152-LBGA (14x18)

Buy Now
IC FLASH 1TB PARALLEL 166MHZ

IC FLASH 1TB PARALLEL 166MHZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT29F1T08CPCABH8-6:A MT29F1T08CPCABH8-6:A MT29F1T08CPCABH8-6:A
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash
Data Rate 166 MHz
Density 1000000000 kbits 1000000000 kbits 1000000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 16-3507-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers