IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G16ABBDAHC-IT:
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Supplier Device Package: 63-VFBGA (10.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,140
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
Part Number Series: MT29F1G16
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (10.5x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G16ABBDAHC-IT:D | 80AH7671 | MT29F1G16ABBDAHC-IT:D | MT29F1G16ABBDAHC-IT:D | MT29F1G16ABBDAHC-IT:D | MT29F1G16ABBDAHC-IT:D | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F1G16ABBDAHC-IT:D | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; Bulk | VFBGA | 63-VFBGA | BGA; 63-VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 63-VFBGA | 1.7V ~ 1.95V |