Micron Technology, Inc. Memory - Flash - MT29F1G16ABBDAH4:D MT29F1G16ABBDAH4:D

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Family Name: MT29F1G16ABBDAH4 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA (9x11) Alternative Parts (Cross-Reference): HY27SA081G1M-FPIB; HY27SA081G1M-FIP; HY27SA081G1M-FIB; HY27SA081G1M-FPIP; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Family Name: MT29F1G16ABBDAH4 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA (9x11) Alternative Parts (Cross-Reference): HY27SA081G1M-FPIB; HY27SA081G1M-FIP; HY27SA081G1M-FIB; HY27SA081G1M-FPIP; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F1G16ABBDAH4:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1G16ABBDAH4:D
Memory - Flash - MT29F1G16ABBDAH4:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Family Name: MT29F1G16ABBDAH4 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA (9x11) Alternative Parts (Cross-Reference): HY27SA081G1M-FPIB; HY27SA081G1M-FIP; HY27SA081G1M-FIB; HY27SA081G1M-FPIP; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Family Name: MT29F1G16ABBDAH4
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Alternative Parts (Cross-Reference): HY27SA081G1M-FPIB; HY27SA081G1M-FIP; HY27SA081G1M-FIB; HY27SA081G1M-FPIP;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT29F1G16ABBDAH4:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1G16ABBDAH4:D
Memory IC and Storage Component 774-MT29F1G16ABBDAH4:D
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G16ABBDAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G16ABBDAH4 :D can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G16ABBDAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G16ABBDAH4:D can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Memory - MT29F1G16ABBDAH4:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F1G16ABBDAH4:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1G16ABBDAH4:D
Integrated Circuits (ICs) - Memory - Memory MT29F1G16ABBDAH4:D
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F1G16ABBDAH4:D MT29F1G16ABBDAH4:D MT29F1G16ABBDAH4:D MT29F1G16ABBDAH4:D MT29F1G16ABBDAH4:D
Product Name Memory - Flash - MT29F1G16ABBDAH4:D Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ic, Flash Mem, 4Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5516 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type SOIC
View Details