Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 1.8 V
Memory Type: NAND
Interface: Parallel
Access Time: 30 ns
Density: 1 Gb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 63
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MT29F1G08ABCH4-ET:CM
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 2 kB
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.65 V
Nominal Supply Current: 20 mA
Address Bus Width: 28 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | OEM Parts - OEM Parts (M - N) - MT29F1G08ABCH4-ET:C |