IC FLASH 1GBIT PARALLEL 130VFBGA Product overview: MT29F1G08ABBEAMD-IT:
Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC FLASH 1GBIT PARALLEL 130VFBGA
IC FLASH 1GBIT PARALLEL 130VFBGA
FLASH - NAND Memory IC 1Gbit Parallel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABBEAMD-IT:E TR | MT29F1G08ABBEAMD-IT:E TR | MT29F1G08ABBEAMD-IT:E TR | MT29F1G08ABBEAMD-IT:E TR | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F1G08ABBEAMD-IT:E TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |