Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (10.5x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABBEAH4-IT:
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABBEAH4-IT:E TR | MT29F1G08ABBEAH4-IT:E TR | MT29F1G08ABBEAH4-IT:E TR | MT29F1G08ABBEAH4-IT:E TR | |
| Product Name | Memory - Flash - MT29F1G08ABBEAH4-IT:E TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 63-VFBGA (10.5x13) | BGA; Tape & Reel (TR) | BGA; 63-VFBGA | ||
| Supply Voltage | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |