Micron Technology, Inc. Memory - Flash - MT29F1G08ABBEAH4:E MT29F1G08ABBEAH4:E

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (9x11) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MT29F1G08 Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (9x11) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MT29F1G08 Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F1G08ABBEAH4:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1G08ABBEAH4:E
Memory - Flash - MT29F1G08ABBEAH4:E
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (9x11) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MT29F1G08 Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Categories: Integrated Circuits
Supplier Device Package: 63-VFBGA (9x11)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: MT29F1G08
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-MT29F1G08ABBEAH4:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1G08ABBEAH4:E
Memory IC and Storage Component 774-MT29F1G08ABBEAH4:E
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABBEAH4:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G08ABBEAH4 :E can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABBEAH4:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G08ABBEAH4:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F1G08ABBEAH4:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F1G08ABBEAH4:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1G08ABBEAH4:E
Integrated Circuits (ICs) - Memory - Memory MT29F1G08ABBEAH4:E
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F1G08ABBEAH4:E MT29F1G08ABBEAH4:E MT29F1G08ABBEAH4:E MT29F1G08ABBEAH4:E
Product Name Memory - Flash - MT29F1G08ABBEAH4:E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - PC28F320C3BD70A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 32000 kbits
View Details