IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABBEAH4-AIT
Manufacturer: Micron Technology Inc.
Features: Memory IC
Package: Tray
Part Status: Obsolete
Family Name: MT29F1G08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 1GBIT PARALLEL 63VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABBEAH4-AITX:E | MT29F1G08ABBEAH4-AITX:E | MT29F1G08ABBEAH4-AITX:E | MT29F1G08ABBEAH4-AITX:E | 80AH7667 | MT29F1G08ABBEAH4-AITX:E | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F1G08ABBEAH4-AITX:E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | BGA; Tray | 63-VFBGA | BGA; 63-VFBGA | VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |